STMicroelectronics Integrated Circuits (ICs) - Audio Special Purpose STA321TR

Description
Win Source Part Number: 1272358-STA321TR Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tape & Reel (TR) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,000 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 4 Voltage - Supply: 2.5V ~ 3.6V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11050-2,497-1105 0-6,497-11050-6INACT IVE,497-11050-6 Base Product Number: STA321 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1272358-STA321TR Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tape & Reel (TR) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,000 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 4 Voltage - Supply: 2.5V ~ 3.6V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11050-2,497-1105 0-6,497-11050-6INACT IVE,497-11050-6 Base Product Number: STA321 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Audio Special Purpose - 1272358-STA321TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Audio Special Purpose
1272358-STA321TR
Integrated Circuits (ICs) - Audio Special Purpose 1272358-STA321TR
Win Source Part Number: 1272358-STA321TR Category: Integrated Circuits (ICs)>Audio Special Purpose Series: Sound Terminal™ Package: Tape & Reel (TR) Specifications: Full Flexible Amplification Applications: Pre-Amplifier Standard Package: 1,000 Mounting: SMD (SMT) Function: Fully Integrated Processor Interface: I2C, I2S Number of Channels: 4 Voltage - Supply: 2.5V ~ 3.6V Package / Case: 64-LQFP Exposed Pad Supplier Device Package: 64-LQFP-EP (10x10) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-11050-2,497-1105 0-6,497-11050-6INACT IVE,497-11050-6 Base Product Number: STA321 Product Status: Obsolete

Win Source Part Number: 1272358-STA321TR
Category: Integrated Circuits (ICs)>Audio Special Purpose
Series: Sound Terminal™
Package: Tape & Reel (TR)
Specifications: Full Flexible Amplification
Applications: Pre-Amplifier
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 4
Voltage - Supply: 2.5V ~ 3.6V
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-LQFP-EP (10x10)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-11050-2,497-11050-6,497-11050-6INACTIVE,497-11050-6
Base Product Number: STA321
Product Status: Obsolete

Buy Now Datasheet
Audio Special Purpose - STA321TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA321TR
Audio Special Purpose STA321TR
Audio Fully Integrated Processor 4 Channel 64-LQFP-EPD (10x10)

Audio Fully Integrated Processor 4 Channel 64-LQFP-EPD (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1272358-STA321TR STA321TR
Product Name Integrated Circuits (ICs) - Audio Special Purpose Audio Special Purpose
Supply Voltage (VS) 2.5 to 3.6 volts 2.5 to 3.6 volts
Unlock Full Specs
to access all available technical data