Manufacturer: STMicroelectronics
Win Source Part Number: 935216-STA321MPLTR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
Package: Reel - TR
Package: 64-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STA321
Categories: Integrated Circuits (ICs)
Case / Package: 64-TQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-13246-6, 497-13246-1, 497-13246-2, 497-13246-6, -497-13246-1, -497-13246-2
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935216-STA321MPLTR | STA321MPLTR |
| Product Name | Audio Special Purpose - STA321MPLTR | Audio Special Purpose |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |