Audio Fully Integrated Processor 8 Channel 56-VFQFPN (8x8)
Audio Fully Integrated Processor 8 Channel 56-VFQFPN (8x8)
IC FULLY INTEG PROCESSR 56VFQFPN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Audio Processor ICs | Audio Processor ICs |
| Product Number | 497-STA311BTR-ND | STA311BTR |
| Product Name | Audio Special Purpose | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) |
| Package/Case | 56-VFQFN Exposed Pad | |
| Supply Voltage | 3 to 3.6 volts |