Manufacturer: STMicroelectronics
Win Source Part Number: 935215-STA311B
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Audio Fully Integrated Processor 8 Channel 56-VFQFPN (8x8)
Package: Tray
Package: 56-VFQFN Exposed Pad
Mounting: Surface Mount
Family Name: STA311
Categories: Integrated Circuits (ICs)
Case / Package: 56-VFQFPN (8x8)
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
REACH Status: REACH Unaffected
Audio Fully Integrated Processor 8 Channel 56-VFQFPN (8x8)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 935215-STA311B | STA311B |
| Product Name | Audio Special Purpose - STA311B | Audio Special Purpose |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |