STMicroelectronics, Inc. Audio Digital Signal Processor, 90Deg C; Audio Control Type Stmicroelectronics STA309A13TR

Description
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
Request a Quote Datasheet
Description
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 497-8874-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Buy Now Datasheet
 - 497-8874-6-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Buy Now Datasheet
 - 497-8874-1-ND - DigiKey
Thief River Falls, MN, United States
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)

Buy Now Datasheet
Audio Digital Signal Processor, 90Deg C; Audio Control Type Stmicroelectronics - 26AH0121 - Newark, An Avnet Company
Chicago, IL, United States
Audio Digital Signal Processor, 90Deg C; Audio Control Type Stmicroelectronics
26AH0121
Audio Digital Signal Processor, 90Deg C; Audio Control Type Stmicroelectronics 26AH0121
AUDIO DIGITAL SIGNAL PROCESSOR, 90DEG C; Audio Control Type:Audio Digital Signal Processor; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

AUDIO DIGITAL SIGNAL PROCESSOR, 90DEG C; Audio Control Type:Audio Digital Signal Processor; Supply Voltage Range:3V to 3.6V; Control Interface:I2C; Audio IC Case Style:TQFP; No. of Pins:64Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Special Purpose - STA309A13TR - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
STA309A13TR
Audio Special Purpose STA309A13TR
IC FULLY INTEG PROCESSOR 64TQFP

IC FULLY INTEG PROCESSOR 64TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number 497-8874-2-ND 26AH0121 STA309A13TR
Product Name Audio Digital Signal Processor, 90Deg C; Audio Control Type Stmicroelectronics Audio Special Purpose
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case 64-LQFP TQFP
Supply Voltage 3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1913563 - RS Components, Ltd.
Specs
Package/Case Tqfn
Interface I2S, TDM, PCM
View Details
Si32261-FM2 Single-chip Dual Channel ProSLIC - Si32261-FM2 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case LGA47
Interface PCM; SPI; PCM/SPI
View Details
 - WM8805GEDS/RVTR-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SSOP (0.209"", 5.30mm Width)"
Supply Voltage 2.7 to 3.6 volts
View Details
2 suppliers
6.1ch/ 7.1ch Sound Processors - BD3817KS - ROHM Semiconductor USA, LLC
Specs
Interface I2C
Supply Voltage 10 to 14.6 volts
View Details
3 suppliers