Manufacturer: STMicroelectronics
Win Source Part Number: 1260515-STA309A
Packaging: Tray
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Function: Fully Integrated Processor
Interface: I2C, I2S
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.sanken-ele.co.jp
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: STA309A
Manufacturer Pack Quantity: 960
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Fully Integrated Processor 8 Channel 64-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1260515-STA309A | STA309A |
| Product Name | Audio Special Purpose - STA309A | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |