Manufacturer: STMicroelectronics
Win Source Part Number: 066255-STA304A
Packaging: Tray
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 44-TQFP (10x10)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): ADAU1701JSTZ; ADAU1701JSTZ-RL;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Audio Fully Integrated Processor 6 Channel 44-TQFP (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 066255-STA304A | STA304A |
| Product Name | Audio Special Purpose - STA304A | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |