Manufacturer: STMicroelectronics
Win Source Part Number: 344306-STA304
Packaging: Tray
Specifications: Direct Digital Amplification
Applications: Pre-Amplifier
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 125°C (TJ)
Case / Package: 44-TQFP (10x10)
Purpose: Fully Integrated Processor
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 344306-STA304 |
| Product Name | Audio Special Purpose - STA304 |
| Supply Voltage (VS) | 3 to 3.6 volts |