STMicroelectronics RF Transceiver ICs - STA2500DTR STA2500DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 212245-STA2500DTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA to 35.4mA Family Name: STA2500D Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LFBGA Supply Voltage - Operating: 1.65 V to 2.85 V Alternative Parts (Cross-Reference): ENW-89846A1KF; DA14580-01UNA; STA2500D; Introduction Date: July 24, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 212245-STA2500DTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA to 35.4mA Family Name: STA2500D Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LFBGA Supply Voltage - Operating: 1.65 V to 2.85 V Alternative Parts (Cross-Reference): ENW-89846A1KF; DA14580-01UNA; STA2500D; Introduction Date: July 24, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - STA2500DTR - 212245-STA2500DTR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - STA2500DTR
212245-STA2500DTR
RF Transceiver ICs - STA2500DTR 212245-STA2500DTR
Manufacturer: STMicroelectronics Win Source Part Number: 212245-STA2500DTR Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA to 35.4mA Family Name: STA2500D Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-LFBGA Supply Voltage - Operating: 1.65 V to 2.85 V Alternative Parts (Cross-Reference): ENW-89846A1KF; DA14580-01UNA; STA2500D; Introduction Date: July 24, 2009 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 212245-STA2500DTR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Power - Output: 8dBm
Sensitivity: -88dBm
Data Rate (Max): 3Mbps
Current - Receiving: 35.4mA
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 10
Current - Transmitting: 23mA to 35.4mA
Family Name: STA2500D
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-LFBGA
Supply Voltage - Operating: 1.65 V to 2.85 V
Alternative Parts (Cross-Reference): ENW-89846A1KF; DA14580-01UNA; STA2500D;
Introduction Date: July 24, 2009
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
STA2500DTR
RF and Wireless - RF Transceiver ICs STA2500DTR
IC RF TXRX+MCU BLUETOOTH 48LFBGA

IC RF TXRX+MCU BLUETOOTH 48LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 212245-STA2500DTR STA2500DTR
Product Name RF Transceiver ICs - STA2500DTR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Output Power 8 dBm 8 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details