STMicroelectronics RF/IF and RFID - RF Transceiver ICs STA2500DC

Description
Win Source Part Number: 1235739-STA2500DC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA ~ 35.4mA Voltage - Supply: 1.65V ~ 2.85V Package / Case: 48-LFBGA Supplier Device Package: 48-LFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2500 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1235739-STA2500DC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA ~ 35.4mA Voltage - Supply: 1.65V ~ 2.85V Package / Case: 48-LFBGA Supplier Device Package: 48-LFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2500 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1235739-STA2500DC - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1235739-STA2500DC
RF/IF and RFID - RF Transceiver ICs 1235739-STA2500DC
Win Source Part Number: 1235739-STA2500DC Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 429 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v2.1 +EDR Power - Output: 8dBm Sensitivity: -88dBm Data Rate (Max): 3Mbps Current - Receiving: 35.4mA RF Family/Standard: Bluetooth Modulation: 8DPSK, DQPSK, GFSK Serial Interfaces: I2C, JTAG, SPI, UART GPIO: 10 Current - Transmitting: 23mA ~ 35.4mA Voltage - Supply: 1.65V ~ 2.85V Package / Case: 48-LFBGA Supplier Device Package: 48-LFBGA (6x6) Temperature Range - Operating: -40°C ~ 85°C ECCN: 5A002A1 Fake Threat In the Open Market: 47 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STA2500 Product Status: Not For New Designs

Win Source Part Number: 1235739-STA2500DC
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 429
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v2.1 +EDR
Power - Output: 8dBm
Sensitivity: -88dBm
Data Rate (Max): 3Mbps
Current - Receiving: 35.4mA
RF Family/Standard: Bluetooth
Modulation: 8DPSK, DQPSK, GFSK
Serial Interfaces: I2C, JTAG, SPI, UART
GPIO: 10
Current - Transmitting: 23mA ~ 35.4mA
Voltage - Supply: 1.65V ~ 2.85V
Package / Case: 48-LFBGA
Supplier Device Package: 48-LFBGA (6x6)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 5A002A1
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STA2500
Product Status: Not For New Designs

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
STA2500DC
RF and Wireless - RF Transceiver ICs STA2500DC
IC RF TXRX+MCU BLUETOOTH 48LFBGA

IC RF TXRX+MCU BLUETOOTH 48LFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1235739-STA2500DC STA2500DC
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -88 dBm -88 dBm
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details