IC CTRLR BASEBAND 32BIT 64-TQFP
32-BIT, FLASH, 66MHz, RISC MICROCONTROLLER, PQFP64, TQFP-64 Product overview: STA2051TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 66MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 66MHz, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA2051TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 795575-STA2051TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Core Processor: ARM7
Package: 64-TQFP
Applications: GPS Baseband Controller
Mounting: SMD
Operating Supply Voltage: 1.8V
Interface: I2C, SPI Serial, CAN, USB, UART
Number of I/O: 48
Program Memory Type: FLASH (256 kB)
RAM Size: 64K x 8
Part Status: Obsolete(EOL)
Controller Series: VESPUCCI
Family Name: STA2051
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP
Alternative Parts (Cross-Reference): STA2051; STA8058TR; STA8058; STA8058TR;
Introduction Date: September 24, 1994
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC CTRLR BASEBAND 32BIT 64-TQFP
IC CTRLR BASEBAND 32BIT 64-TQFP
IC CTRLR BASEBAND 32BIT 64-TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | STA2051TR-ND | 769-STA2051TR | 795575-STA2051TR | STA2051TR | STA2051TR | STA2051TR |
| Product Name | Application Specific Microcontrollers | 32-bit 66MHz Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - STA2051TR | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | ||
| ROM Type | Flash | Flash; FLASH (256 kB) | ||||
| Supply Voltage | 1.8 volts | 3.3 volts | 1.8 volts | 1.8 volts | ||
| Serial Interface | CAN; SPI; UART; USB | I2C, SPI, UART, Serial, USB, CAN | CAN; I²C; SPI; UART; USB; I2C, SPI Serial, CAN, USB, UART | CAN; I²C; SPI; UART; USB; I²C, SPI Serial, CAN, USB, UART | ||
| Package Type | TQFP; Other; 64-TQFP | Other; TQFP | QFP; TQFP; Other; 64-TQFP |