STMicroelectronics OEM Parts - OEM Parts ( S ) - STA2051ETR STA2051ETR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988350-STA2051ETR Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 144 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988350-STA2051ETR Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 144 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STA2051ETR - 988350-STA2051ETR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STA2051ETR
988350-STA2051ETR
OEM Parts - OEM Parts ( S ) - STA2051ETR 988350-STA2051ETR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 988350-STA2051ETR Packaging: Tape and Reel Mounting: SMD (SMT) Number of Pins: 144 Categories: OEM Parts( S ) Case / Package: TQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 988350-STA2051ETR
Packaging: Tape and Reel
Mounting: SMD (SMT)
Number of Pins: 144
Categories: OEM Parts( S )
Case / Package: TQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 988350-STA2051ETR
Product Name OEM Parts - OEM Parts ( S ) - STA2051ETR
Unlock Full Specs
to access all available technical data