IC MPU AEC-Q100 600MHZ 361LFBGA Product overview: STA1385EOAS2 from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 600MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Automotive, 600MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STA1385EOAS2 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Category: Integrated Circuits (ICs) Embedded Microprocessors
Series: Automotive, AEC-Q100
Package: Bulk
Package / Case: 361-LFBGA
Supplier Device Package: 361-LFBGA (16x16)
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 150°C (TJ)
Additional Interfaces: CAN, FlexRay, GPIO, I²C, I²S, MMC/SD/SDIO, SPI, SSP, UART
Ethernet: GBE (2)
ARM® Cortex®-A7 Microprocessor IC Automotive, AEC-Q100 2 Core, 32-Bit 600MHz 361-LFBGA (16x16)
IC MPU AEC-Q100 600MHZ 361LFBGA
IC MPU AEC-Q100 600MHZ 361LFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-STA1385EOAS2 | STA1385EOAS2 | STA1385EOAS2 | STA1385EOAS2 | |
| Product Name | Automotive 600MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) Embedded Microprocessors | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Bulk | BGA; Other; 361-LFBGA | Other; AES, MD5, SHA-1/2, TRNG | Other; 361-LFBGA |