The STA1295ELA from Quarktwin Technology Ltd. is a Digital Signal Processor designed for audio subsystem applications. It features a sound processing capability of 450 MIPS and supports six stereo channels with hardware sample rate conversion. The device includes six audio DACs with a signal-to-noise ratio (SNR) of 103 dB A-weighted and six Rx/Tx audio interfaces, which can operate in I2S or multi-channel modes, including SPI. For audio input, it has a stereo ADC for AUX IN/Tuner with an SNR of 98 dB A-weighted and two differential mono ADCs for voice applications, also with an SNR of 98 dB A-weighted. The STA1295ELA supports multiple media interfaces, including three SD/MMC card interfaces, two USB 2.0 dual-role ports, and an Ethernet AVB MAC. The display subsystem is capable of handling up to 1080p resolution with a multi-layer TFT dRGB controller and includes a resistive touchscreen controller. It also features a video input port and supports 3D graphics acceleration with OpenGL ES 2.0, along with a multi-format video decoder. Operating conditions for the STA1295ELA range from -40°C to +85°C ambient temperature and -40°C to +125°C junction temperature, making it suitable for automotive and industrial applications. The device is AEC-Q100 qualified Grade 3, ensuring reliability in automotive environments.
Manufacturer: STMicroelectronics
Win Source Part Number: 1316887-STA1295ELA
Category: Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Packaging: Tray
Type: Audio Processor
Voltage - I/O: 3.30V
Standard Package: 504
Mounting: Surface Mount
Interface: CAN, Ethernet, I²C, MMC/SD/SDIO, SPI, SSP, UART, USB
Clock Rate: 650MHz
On-Chip RAM: 700kB
Voltage - Core: 1.20V
Supplier Device Package: 529-LFBGA (19x19)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 529-LFBGA
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
Other Part Number: 497-STA1295ELA
Base Product Number: STA1295
ARM DUAL CORTEX-A7
ARM DUAL CORTEX-A7
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1316887-STA1295ELA | STA1295ELA | STA1295ELA | STA1295ELA |
| Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) |
| Supply Voltage | 1.20V |