Manufacturer: STMicroelectronics
Win Source Part Number: 712343-STA120DJ13TR
Packaging: Cut Tape (CT)
Specifications: 25kHz ~ 96kHz
Applications: Digital Audio Interfacing
Function: Audio Receiver
Interface: Serial
Categories: Integrated Circuits
Supplier Device Package: 28-SO
Temperature Range - Operating: -30°C ~ 85°C
Manufacturer Package: 28-SOIC
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: STA120
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V
Audio Audio Receiver 1 Channel 28-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 712343-STA120DJ13TR | STA120DJ13TR |
| Product Name | Audio Special Purpose - STA120DJ13TR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |