STMicroelectronics Audio Special Purpose - STA120D13TR STA120D13TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066254-STA120D13TR Packaging: Reel - TR Specifications: 25kHz to 96kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Receiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066254-STA120D13TR Packaging: Reel - TR Specifications: 25kHz to 96kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Receiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - STA120D13TR - 066254-STA120D13TR - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - STA120D13TR
066254-STA120D13TR
Audio Special Purpose - STA120D13TR 066254-STA120D13TR
Manufacturer: STMicroelectronics Win Source Part Number: 066254-STA120D13TR Packaging: Reel - TR Specifications: 25kHz to 96kHz Applications: Digital Audio Interfacing Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TA) Case / Package: 28-SO Purpose: Audio Receiver Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066254-STA120D13TR
Packaging: Reel - TR
Specifications: 25kHz to 96kHz
Applications: Digital Audio Interfacing
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TA)
Case / Package: 28-SO
Purpose: Audio Receiver
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Special Purpose - STA120D13TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
STA120D13TR
Audio Special Purpose STA120D13TR
Audio Audio Receiver 1 Channel 28-SO

Audio Audio Receiver 1 Channel 28-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 066254-STA120D13TR STA120D13TR
Product Name Audio Special Purpose - STA120D13TR Audio Special Purpose
Supply Voltage (VS) 3 to 3.6 volts 3 to 3.6 volts
Unlock Full Specs
to access all available technical data