Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096660-STA1102RQTR
Mounting: SMD (SMT)
Categories: OEM Parts( S )
Case / Package: QFN
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Number of Input Lines: 2
Number of Output Lines: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1096660-STA1102RQTR |
| Product Name | OEM Parts - OEM Parts ( S ) - STA1102RQTR |