STMicroelectronics Custom Parts - Custom Parts (S - T) - STA1085POA3 STA1085POA3

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117204-STA1085POA3 Frequency: 450.6 GHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117204-STA1085POA3 Frequency: 450.6 GHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (S - T) - STA1085POA3 - 1117204-STA1085POA3 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (S - T) - STA1085POA3
1117204-STA1085POA3
Custom Parts - Custom Parts (S - T) - STA1085POA3 1117204-STA1085POA3
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1117204-STA1085POA3 Frequency: 450.6 GHz Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V Max Operating Temperature: 85 °C

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1117204-STA1085POA3
Frequency: 450.6 GHz
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1117204-STA1085POA3
Product Name Custom Parts - Custom Parts (S - T) - STA1085POA3
Unlock Full Specs
to access all available technical data