STMicroelectronics OEM Parts - OEM Parts ( S ) - STA1085EOA3TR STA1085EOA3TR

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968360-STA1085EOA3TR Packaging: Tape and Reel Frequency: 450.6 GHz Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968360-STA1085EOA3TR Packaging: Tape and Reel Frequency: 450.6 GHz Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - STA1085EOA3TR - 968360-STA1085EOA3TR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - STA1085EOA3TR
968360-STA1085EOA3TR
OEM Parts - OEM Parts ( S ) - STA1085EOA3TR 968360-STA1085EOA3TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968360-STA1085EOA3TR Packaging: Tape and Reel Frequency: 450.6 GHz Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Min Operating Temperature: -40 °C Max Supply Voltage: 1.26 V Min Supply Voltage: 1.14 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968360-STA1085EOA3TR
Packaging: Tape and Reel
Frequency: 450.6 GHz
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 968360-STA1085EOA3TR
Product Name OEM Parts - OEM Parts ( S ) - STA1085EOA3TR
Unlock Full Specs
to access all available technical data