Win Source Part Number: 1261882-STA1080EOATR
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: ARM® Cortex®-R4
Number of Cores/Bus Width: 1 Core
Speed: 450MHz
Co-Processors/DSP: ARM® Cortex®-M3
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: Tape & Reel (TR)
Additional Interfaces: CAN, I²C, SSP/SPI, UART
Standard Package: 1,300
Package / Case: 361-LFBGA
Supplier Device Package: 361-LFBGA (16x16)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 75 pct.
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA1080
IC MPU 450MHZ 361LFBGA
ARM® Cortex®-R4 Microprocessor IC - 1 Core 450MHz 361-LFBGA (16x16)
ACCORDO2 DUAL CORE CORTEXR4/CORT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 1261882-STA1080EOATR | STA1080EOATR | STA1080EOATR | STA1080EOATR |
| Product Name | Integrated Circuits (ICs) - Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Supply Voltage | 3.3V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Microprocessor Family | ARM; ARMR CortexR-R4 | ARM® Cortex®-R4 | ARM; ARM® Cortex®-R4 |