Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990249-STA1080EOAS1
Frequency: 450.533 GHz
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Min Operating Temperature: -40 °C
Max Supply Voltage: 1.26 V
Min Supply Voltage: 1.14 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990249-STA1080EOAS1 |
| Product Name | OEM Parts - OEM Parts ( S ) - STA1080EOAS1 |