IC MPU 450MHZ 256TFBGA Product overview: STA1079EOA from STMicroelectronics is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 450MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-STA1079EOA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1261881-STA1079EOA
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: ARM® Cortex®-R4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 450MHz
Co-Processors/DSP: ARM® Cortex®-M3
RAM Controllers: SDRAM
Graphics Acceleration: Yes
Display & Interface Controllers: LCD, Touchscreen
USB: USB 2.0 (1)
Voltage - I/O: 3.3V
Package: Tray
Additional Interfaces: CAN, I²C, SSP/SPI, UART
Standard Package: 1,056
Package / Case: 256-TFBGA
Supplier Device Package: 256-TFBGA (11x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: STMicroelectronics
Base Product Number: STA1079
IC MPU 450MHZ 256TFBGA
TFBGA11SQX1.2 256 F1
ARM® Cortex®-R4 Microprocessor IC - 1 Core, 32-Bit 450MHz 256-TFBGA (11x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-STA1079EOA | 1261881-STA1079EOA | STA1079EOA | STA1079EOA | STA1079EOA |
| Product Name | 450MHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Embedded - Microprocessors | Microprocessors |
| Package Type | Other; Tray | BGA; Other; 256-TFBGA | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit |