Manufacturer: STMicroelectronics
Win Source Part Number: 066252-STA1052S1
Packaging: Tray
Core Processor: ARM7
Applications: Automotive
Mounting: SMD (SMT)
Program Memory Type: ROM (384 kB)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 1.71 V to 1.89 V
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 60
CD-MP3 audio SOC Product overview: STA1052S1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA1052S1 can be used for catalog matching and distributor lookup.
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 066252-STA1052S1 | 769-STA1052S1 | STA1052S1 | STA1052S1 | STA1052S1 | STA1052S1 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STA1052S1 | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Life Cycle Stage | Active | Active | Active | |||
| RAM | 384 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | ROM (384 kB) | ROM; ROM (384kB) | ||||
| Supply Voltage | 1.71 to 1.89 volts | 1.89 to 1.71 volts | 1.71 to 1.89 volts | 1.71 to 1.89 volts |