Audio DSPs CD-Audio on one-chip App Specific Product overview: STA1052S1-TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA1052S1-TR can be used for catalog matching and distributor lookup.
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
DSP/MCU SYSTEM 144-LQFP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STA1052S1-TR | STA1052S1-TR | STA1052S1-TR | STA1052S1-TR | STA1052S1-TR |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Application Specific Microcontrollers |
| Serial Interface | I2C, SPI, USB, CAN, IrDA, MMC, SSP, UART, USART | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | ||
| Package Type | Other; FBGA | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Life Cycle Stage | Active | Active |