Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI Product overview: STA1052N1TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA1052N1TR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 131002-STA1052N1TR
Packaging: Reel - TR
Core Processor: ARM7
Applications: Automotive
Mounting: SMD (SMT)
Program Memory Type: ROM (384 kB)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 144-LQFP (20x20)
Supply Voltage - Operating: 1.71 V to 1.89 V
Data RAM Size: 128K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-STA1052N1TR | 131002-STA1052N1TR | STA1052N1TR | STA1052N1TR | STA1052N1TR | STA1052N1TR |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - STA1052N1TR | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| Supply Voltage | 3.3 volts | 1.71 to 1.89 volts | 1.89 to 1.71 volts | 1.71 to 1.89 volts | 1.71 to 1.89 volts | |
| Serial Interface | I2C, SPI, USB, UART | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | |||
| Package Type | Other; LQFP | QFP; Other; 144-LQFP (20x20) | QFP; Other; 144-LQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |