Manufacturer: STMicroelectronics
Win Source Part Number: 734742-STA1052N1
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM7
Applications: Automotive
Interface: I2C, I2S, SPI, UART, USB
Program Memory Type: ROM (384kB)
Categories: Integrated Circuits
Supplier Device Package: 144-LQFP (20x20)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Date RAM Size: 128K x 8
Supply Voltage (V): 1.71V ~ 1.89V
Audio DSPs CD-MP3 Audio SOC MPEG1 I2C 2 SPI Product overview: STA1052N1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-STA1052N1 can be used for catalog matching and distributor lookup.
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
DSP/MCU INFOTAINMENT 144LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 734742-STA1052N1 | 769-STA1052N1 | STA1052N1 | STA1052N1 | STA1052N1 | STA1052N1 |
| Product Name | Embedded - Embedded - Microcontrollers - Application Specific - STA1052N1 | Embedded Microcontroller MCU | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers |
| RAM | 384 KB | 128 KB | 128 KB | 128 KB | ||
| ROM Type | ROM (384kB) | ROM; ROM (384kB) | ||||
| Supply Voltage | 1.71 to 1.89 volts | 3.3 volts | 1.71 to 1.89 volts | 1.89 to 1.71 volts | 1.71 to 1.89 volts | |
| Serial Interface | I²C; SPI; UART; USB; I2C, I2S, SPI, UART, USB | I2C, SPI, USB, UART | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB | I²C; SPI; UART; USB; I²C, I²S, SPI, UART, USB |