Manufacturer: STMicroelectronics
Win Source Part Number: 1102725-STA020DJTR
Packaging: Reel - TR
Specifications: 96kHz
Applications: Digital Audio Interfacing
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-SO
Purpose: Audio Transmitter
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Audio Audio Transmitter 1 Channel 24-SO
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1102725-STA020DJTR | STA020DJTR |
| Product Name | Audio Special Purpose - STA020DJTR | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |