RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID Reader/Transponder IC 13.56MHz ISO 14443, ISO 15693, ISO 18000-3 SPI 2.7V ~ 5.5V 32-VFQFN Exposed Pad
RFID, 13.553-13.569MHZ, VFQFPN-32; Frequency Min:13.553MHz; Frequency Max:13.567MHz; RFID IC Type:Read, Write; Programmable Memory:-; Output Power:-; RF IC Case Style:VFQFPN; No. of Pins:32Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RFID Chips | RFID Chips |
| Product Number | 497-14925-1-ND | 51AC9638 |
| Product Name | RFID, RF Access, Monitoring ICs | Rfid, 13.553-13.569Mhz, Vfqfpn-32; Frequency Min Stmicroelectronics |
| Interface | SPI |