STMicroelectronics RFID, RF Access, Monitoring ICs - ST95HF-VMD5T ST95HF-VMD5T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 756911-ST95HF-VMD5T Packaging: Reel Type: RFID Reader/Transponder Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: ST95HF Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Introduction Date: April 14, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 756911-ST95HF-VMD5T Packaging: Reel Type: RFID Reader/Transponder Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: ST95HF Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Introduction Date: April 14, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - ST95HF-VMD5T - 756911-ST95HF-VMD5T - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - ST95HF-VMD5T
756911-ST95HF-VMD5T
RFID, RF Access, Monitoring ICs - ST95HF-VMD5T 756911-ST95HF-VMD5T
Manufacturer: STMicroelectronics Win Source Part Number: 756911-ST95HF-VMD5T Packaging: Reel Type: RFID Reader/Transponder Frequency: 13.56MHz Interface: SPI Standards: ISO 14443, ISO 15693, ISO 18000-3 Family Name: ST95HF Categories: RF/IF and RFID Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -25°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Introduction Date: April 14, 2014 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 756911-ST95HF-VMD5T
Packaging: Reel
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Interface: SPI
Standards: ISO 14443, ISO 15693, ISO 18000-3
Family Name: ST95HF
Categories: RF/IF and RFID
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Introduction Date: April 14, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 756911-ST95HF-VMD5T
Product Name RFID, RF Access, Monitoring ICs - ST95HF-VMD5T
Operating Temperature -25.0 to 85.0 C (-13.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
 - 74ACTQ16245SSC-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details