STMicroelectronics Memory - ST93CS57B1 ST93CS57B1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041698-ST93CS57B1 Operating Supply Voltage: 5 V Memory Size: 256 B Access Time: 500 ns Categories: Memory Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041698-ST93CS57B1 Operating Supply Voltage: 5 V Memory Size: 256 B Access Time: 500 ns Categories: Memory Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - ST93CS57B1 - 1041698-ST93CS57B1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - ST93CS57B1
1041698-ST93CS57B1
Memory - ST93CS57B1 1041698-ST93CS57B1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041698-ST93CS57B1 Operating Supply Voltage: 5 V Memory Size: 256 B Access Time: 500 ns Categories: Memory Max Frequency: 1 MHz Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041698-ST93CS57B1
Operating Supply Voltage: 5 V
Memory Size: 256 B
Access Time: 500 ns
Categories: Memory
Max Frequency: 1 MHz
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-ST93CS57B1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-ST93CS57B1
Memory IC and Storage Component 2020-ST93CS57B1
EEPROM 2K (256x8 or 128x16) Product overview: ST93CS57B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-ST93CS57B1 can be used for catalog matching and distributor lookup.

EEPROM 2K (256x8 or 128x16) Product overview: ST93CS57B1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-ST93CS57B1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1041698-ST93CS57B1 2020-ST93CS57B1
Product Name Memory - ST93CS57B1 Memory IC and Storage Component
Access Time 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
 - NMC2147HF-3-MIL - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type FL18
View Details
3 suppliers
Memory - MYX4DD3K128M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024000 kbits
View Details