STMicroelectronics 5V Memory IC and Storage Component ST93C66CM6TR

Description
EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 5V 8-Pin SO N T/R Product overview: ST93C66CM6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ST93C66CM6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 5V 8-Pin SO N T/R Product overview: ST93C66CM6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ST93C66CM6TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-ST93C66CM6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-ST93C66CM6TR
5V Memory IC and Storage Component 774-ST93C66CM6TR
EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 5V 8-Pin SO N T/R Product overview: ST93C66CM6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ST93C66CM6TR can be used for catalog matching and distributor lookup.

EEPROM Serial-Microwire 4K-Bit 512 x 8/256 x 16 5V 8-Pin SO N T/R Product overview: ST93C66CM6TR from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-ST93C66CM6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - ST93C66CM6TR - 1145479-ST93C66CM6TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - ST93C66CM6TR
1145479-ST93C66CM6TR
Memory - EEPROM - ST93C66CM6TR 1145479-ST93C66CM6TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1145479-ST93C66CM6TR Number of Pins: 8 Categories: EEPROM Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1145479-ST93C66CM6TR
Number of Pins: 8
Categories: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-ST93C66CM6TR 1145479-ST93C66CM6TR
Product Name 5V Memory IC and Storage Component Memory - EEPROM - ST93C66CM6TR
Memory Category EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 24C04/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details