HIGH VOLTAGE FAST-SWITCHING PNP POWER TRANSISTOR Product overview: ST93003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST93003 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 037987-ST93003
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-32-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 100mA, 500mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 16 @ 350mA, 5V
Maximum Power Dissipation: 40W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 400V 1.5A 40W Through Hole SOT-32-3
POWER BJT, PNP, -400V, -1.5A, SOT-32; Transistor Polarity:PNP; Collector Emitter Voltage Max:400V; Continuous Collector Current:1.5A; Power Dissipation:40W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:- RoHS Compliant: Yes
TRANS PNP 400V 1.5A SOT32-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-ST93003 | 037987-ST93003 | 497-6999-ND | 57P3431 | ST93003 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST93003 | Single Bipolar Transistors | Power Bjt, Pnp, -400V, -1.5A, Sot-32; Transistor Polarity Stmicroelectronics | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| VCEO | 400 volts | 400 volts | 400 volts | ||
| VCBO | 500 volts |