STMicroelectronics Embedded - Embedded - Microcontrollers - ST92T163R4T1 ST92T163R4T1

Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096644-ST92T163R4T1 Mounting: SMD (SMT) Memory Type: EPROM Memory Size: 20 kB Interface: I2C, SCI, USB RAM Size: 2 kB Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 64 Number of Programmable I/O: 64 Number of Timers/Counters: 2
Request a Quote
Description
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096644-ST92T163R4T1 Mounting: SMD (SMT) Memory Type: EPROM Memory Size: 20 kB Interface: I2C, SCI, USB RAM Size: 2 kB Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 64 Number of Programmable I/O: 64 Number of Timers/Counters: 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - ST92T163R4T1 - 1096644-ST92T163R4T1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST92T163R4T1
1096644-ST92T163R4T1
Embedded - Embedded - Microcontrollers - ST92T163R4T1 1096644-ST92T163R4T1
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1096644-ST92T163R4T1 Mounting: SMD (SMT) Memory Type: EPROM Memory Size: 20 kB Interface: I2C, SCI, USB RAM Size: 2 kB Categories: Embedded - Microcontrollers Case / Package: TQFP Max Frequency: 24 MHz Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4 V Number of I/Os: 64 Number of Programmable I/O: 64 Number of Timers/Counters: 2

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1096644-ST92T163R4T1
Mounting: SMD (SMT)
Memory Type: EPROM
Memory Size: 20 kB
Interface: I2C, SCI, USB
RAM Size: 2 kB
Categories: Embedded - Microcontrollers
Case / Package: TQFP
Max Frequency: 24 MHz
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of I/Os: 64
Number of Programmable I/O: 64
Number of Timers/Counters: 2

Buy Now
16-bit 24MHz Embedded Microcontroller MCU - 685-ST92T163R4T1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 24MHz Embedded Microcontroller MCU
685-ST92T163R4T1
16-bit 24MHz Embedded Microcontroller MCU 685-ST92T163R4T1
16-BIT, OTPROM, 24MHz, MICROCONTROLLER, PQFP64, TQFP-64 Product overview: ST92T163R4T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92T163R4T1 can be used for catalog matching and distributor lookup.

16-BIT, OTPROM, 24MHz, MICROCONTROLLER, PQFP64, TQFP-64 Product overview: ST92T163R4T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92T163R4T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1096644-ST92T163R4T1 685-ST92T163R4T1
Product Name Embedded - Embedded - Microcontrollers - ST92T163R4T1 16-bit 24MHz Embedded Microcontroller MCU
Data Bus 8 Bit; 16 Bit 16 Bit
Number 2
RAM 0.0020 KB 2 KB
Serial Interface I²C; SCI; USB; I2C, SCI, USB I2C, USB, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - 8611200943 - Rochester Electronics
Infineon Technologies AG
View Details