Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223216-ST92T141K4B6
Memory Type: EPROM
Memory Size: 16 kB
Interface: SPI
RAM Size: 512 B
Categories: Custom Parts
Max Frequency: 25 MHz
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Data Bus Width: 8 b
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.8 V
Min Supply Voltage: 4.5 V
Max Operating Temperature: 85 °C
Number of Programmable I/O: 15
Number of Timers/Counters: 2
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223216-ST92T141K4B6 |
| Product Name | Custom Parts - Custom Parts (S - T) - ST92T141K4B6 |