STMicroelectronics 16-bit 24MHz 128KB 6KB Embedded Microcontroller MCU ST92F150JDV1QC

Description
8/16-bit 24MHz FLASH MCU, 128KB, 6KB RAM, PQFP, 5V, I2C, SPI, CAN Product overview: ST92F150JDV1QC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 128KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 128KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150JDV1QC can be used for catalog matching and distributor lookup.
Request a Quote
Description
8/16-bit 24MHz FLASH MCU, 128KB, 6KB RAM, PQFP, 5V, I2C, SPI, CAN Product overview: ST92F150JDV1QC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 128KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 128KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150JDV1QC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16-bit 24MHz 128KB 6KB Embedded Microcontroller MCU - 685-ST92F150JDV1QC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 24MHz 128KB 6KB Embedded Microcontroller MCU
685-ST92F150JDV1QC
16-bit 24MHz 128KB 6KB Embedded Microcontroller MCU 685-ST92F150JDV1QC
8/16-bit 24MHz FLASH MCU, 128KB, 6KB RAM, PQFP, 5V, I2C, SPI, CAN Product overview: ST92F150JDV1QC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 128KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 128KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150JDV1QC can be used for catalog matching and distributor lookup.

8/16-bit 24MHz FLASH MCU, 128KB, 6KB RAM, PQFP, 5V, I2C, SPI, CAN Product overview: ST92F150JDV1QC from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 24MHz, 128KB, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 24MHz, 128KB, 6KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F150JDV1QC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST92F150JDV1QC - 344195-ST92F150JDV1QC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST92F150JDV1QC
344195-ST92F150JDV1QC
Embedded - Embedded - Microcontrollers - ST92F150JDV1QC 344195-ST92F150JDV1QC
Manufacturer: STMicroelectronics Win Source Part Number: 344195-ST92F150JDV1Q C Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 344195-ST92F150JDV1QC
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST92F150JDV1QC 344195-ST92F150JDV1QC
Product Name 16-bit 24MHz 128KB 6KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST92F150JDV1QC
Data Bus 16 Bit 8 Bit; 16 Bit
RAM 6 KB
Supply Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC7036CCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - CD3215C00ZBHR - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers