Manufacturer: STMicroelectronics
Win Source Part Number: 212241-ST92F150CR9TB
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: ST9
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ST9
Speed: 24MHz
Package: 64-LQFP
Manufacturer Device Package: *
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 8/16-Bit
Connectivity: CAN, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 212241-ST92F150CR9TB |
| Product Name | Integrated Circuits(ICs) |