STMicroelectronics, Inc. 8-bit 24MHz 128KB 4KB Embedded Microcontroller MCU ST92F124V1QB

Description
8-Bit 24MHz FLASH MCU, I2C, SPI, CAN, 128KB FLASH, 4KB RAM, 5V, PQFP Product overview: ST92F124V1QB from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F124V1QB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 24MHz FLASH MCU, I2C, SPI, CAN, 128KB FLASH, 4KB RAM, 5V, PQFP Product overview: ST92F124V1QB from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F124V1QB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 24MHz 128KB 4KB Embedded Microcontroller MCU - 685-ST92F124V1QB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 24MHz 128KB 4KB Embedded Microcontroller MCU
685-ST92F124V1QB
8-bit 24MHz 128KB 4KB Embedded Microcontroller MCU 685-ST92F124V1QB
8-Bit 24MHz FLASH MCU, I2C, SPI, CAN, 128KB FLASH, 4KB RAM, 5V, PQFP Product overview: ST92F124V1QB from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F124V1QB can be used for catalog matching and distributor lookup.

8-Bit 24MHz FLASH MCU, I2C, SPI, CAN, 128KB FLASH, 4KB RAM, 5V, PQFP Product overview: ST92F124V1QB from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 24MHz, 128KB, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 24MHz, 128KB, 4KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST92F124V1QB can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - ST92F124V1QB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
ST92F124V1QB-ND
Microcontrollers ST92F124V1QB-ND
ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (20x14)

ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (20x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - ST92F124V1QB - 1260484-ST92F124V1QB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST92F124V1QB
1260484-ST92F124V1QB
Embedded - Embedded - Microcontrollers - ST92F124V1QB 1260484-ST92F124V1QB
Manufacturer: STMicroelectronics Win Source Part Number: 1260484-ST92F124V1QB Series: ST9 Packaging: Tray Operating Temperature Range: -40°C ~ 105°C (TA) Core Processor: ST9 Speed: 24MHz Package: 100-QFP Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, LIN, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 77 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 RAM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 4.5 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: ST92F124V1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 100-PQFP (14x20) Alternative Parts (Cross-Reference): ST92F124V1QBTRE; ST92F124V1Q6; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1260484-ST92F124V1QB
Series: ST9
Packaging: Tray
Operating Temperature Range: -40°C ~ 105°C (TA)
Core Processor: ST9
Speed: 24MHz
Package: 100-QFP
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, LIN, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 77
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
RAM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: ST92F124V1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 100-PQFP (14x20)
Alternative Parts (Cross-Reference): ST92F124V1QBTRE; ST92F124V1Q6;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST92F124V1QB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST92F124V1QB
Integrated Circuits (ICs) - Embedded - Microcontrollers ST92F124V1QB
IC MCU 8/16B 128KB FLASH 100PQFP

IC MCU 8/16B 128KB FLASH 100PQFP

Supplier's Site
Embedded - Microcontrollers - ST92F124V1QB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST92F124V1QB
Embedded - Microcontrollers ST92F124V1QB
IC MCU 8/16B 128KB FLASH 100PQFP

IC MCU 8/16B 128KB FLASH 100PQFP

Supplier's Site Datasheet
Microcontrollers - ST92F124V1QB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST92F124V1QB
Microcontrollers ST92F124V1QB
ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (20x14)

ST9 ST9 Microcontroller IC 8/16-Bit 24MHz 128KB (128K x 8) FLASH 100-PQFP (20x14)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST92F124V1QB ST92F124V1QB-ND 1260484-ST92F124V1QB ST92F124V1QB ST92F124V1QB ST92F124V1QB
Product Name 8-bit 24MHz 128KB 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - ST92F124V1QB Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
RAM 4 KB 4 KB 128 KB 4 KB 4 KB
Supply Voltage 5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, CAN, SCI, EBI/EMI SPI; SCI
Package Type Other; PQFP QFP; Other; 100-QFP Other; 100-QFP QFP; Other; 100-QFP
Unlock Full Specs
to access all available technical data

Similar Products

 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details