STMicroelectronics, Inc. Vfdfpn 4X4X1.0 8L /step Up For Blu Ray; Topology Stmicroelectronics ST8R00WPUR

Description
VFDFPN 4X4X1.0 8L /STEP UP FOR BLU RAY; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:6V; OutputRoHS Compliant: Yes
Datasheet
Description
VFDFPN 4X4X1.0 8L /STEP UP FOR BLU RAY; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:6V; OutputRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vfdfpn 4X4X1.0 8L /step Up For Blu Ray; Topology Stmicroelectronics - 51AC9637 - Newark, An Avnet Company
Chicago, IL, United States
Vfdfpn 4X4X1.0 8L /step Up For Blu Ray; Topology Stmicroelectronics
51AC9637
Vfdfpn 4X4X1.0 8L /step Up For Blu Ray; Topology Stmicroelectronics 51AC9637
VFDFPN 4X4X1.0 8L /STEP UP FOR BLU RAY; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:6V; OutputRoHS Compliant: Yes

VFDFPN 4X4X1.0 8L /STEP UP FOR BLU RAY; Topology:Boost (Step Up); Input Voltage Min:4V; Input Voltage Max:6V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DFN; No. of Pins:8Pins; Output Current:1A; Output Voltage Min:6V; OutputRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9637
Product Name Vfdfpn 4X4X1.0 8L /step Up For Blu Ray; Topology Stmicroelectronics
Input Voltage 4 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details