Boost Switching Regulator IC Positive Adjustable 6V 1 Output 3A (Switch) 8-VDFN Exposed Pad
Win Source Part Number: 1249777-ST8R00PUR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 4,500
Mounting: SMD (SMT)
Current - Output: 3A (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.2MHz
Voltage - Output (Max): 12V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 6V
Synchronous Rectifier: Yes
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (4x4)
Temperature Range - Operating: -25°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-6104-2,497-6104-
Base Product Number: ST8R
Product Status: Obsolete
IC REG BOOST ADJ 1A 8DFN
Boost Switching Regulator IC Positive Adjustable 6V 1 Output 1A (Switch) 8-VDFN Exposed Pad
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-6104-2-ND | 1249777-ST8R00PUR | ST8R00PUR | ST8R00PUR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tape & Reel | Other; 8-VDFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 6 to 12 volts | 6 volts | 6 to 12 volts |