STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890DTR ST890DTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 066251-ST890DTR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 75 mOhm Family Name: ST890 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS52001EJAXUMA1; MP62171ES-3-LF-Z ; MP62170ES-3 -LF-Z; BTS5200-1EJA; Introduction Date: July 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 066251-ST890DTR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 75 mOhm Family Name: ST890 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS52001EJAXUMA1; MP62171ES-3-LF-Z ; MP62170ES-3 -LF-Z; BTS5200-1EJA; Introduction Date: July 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890DTR
ST890DTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890DTR ST890DTR
Manufacturer: STMicroelectronics Win Source Part Number: 066251-ST890DTR Packaging: Reel - TR Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 75 mOhm Family Name: ST890 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): BTS52001EJAXUMA1; MP62171ES-3-LF-Z ; MP62170ES-3 -LF-Z; BTS5200-1EJA; Introduction Date: July 22, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 066251-ST890DTR
Packaging: Reel - TR
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 75 mOhm
Family Name: ST890
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): BTS52001EJAXUMA1; MP62171ES-3-LF-Z ; MP62170ES-3 -LF-Z; BTS5200-1EJA;
Introduction Date: July 22, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Stmicroelectronics - 26AH0291 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Stmicroelectronics
26AH0291
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Stmicroelectronics 26AH0291
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.09ohm; Distribution Switch Case Style:DFN; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.2A; On State Resistance:0.09ohm; Distribution Switch Case Style:DFN; No. of Pins:8Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - ST890DTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ST890DTR
PMIC - Power Distribution Switches, Load Drivers ST890DTR
IC PWR SWITCH P-CHAN 1:1 8DFN

IC PWR SWITCH P-CHAN 1:1 8DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ST890DTR 26AH0291 ST890DTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890DTR Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 2.7 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 8399787 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type g - british
Protection Thermal Fuse
View Details