STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890CD ST890CD

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260476-ST890CD Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ST890 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 5.5V Rds On: 75mOhm
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1260476-ST890CD Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ST890 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 5.5V Rds On: 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890CD
ST890CD
PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890CD ST890CD
Manufacturer: STMicroelectronics Win Source Part Number: 1260476-ST890CD Packaging: Tube Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 8-SO Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: ST890 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Load Voltage (V): 2.7V ~ 5.5V Rds On: 75mOhm

Manufacturer: STMicroelectronics
Win Source Part Number: 1260476-ST890CD
Packaging: Tube
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 8-SO
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: ST890
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Load Voltage (V): 2.7V ~ 5.5V
Rds On: 75mOhm

Buy Now
PMIC - Power Distribution Switches, Load Drivers - ST890CD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
ST890CD
PMIC - Power Distribution Switches, Load Drivers ST890CD
IC PWR SWITCH P-CHANNEL 1:1 8SO

IC PWR SWITCH P-CHANNEL 1:1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number ST890CD ST890CD
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - ST890CD PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38057 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details