Bipolar (BJT) Transistor NPN 600V 7A 50W Through Hole ISOWATT-218FX
Manufacturer: STMicroelectronics
Win Source Part Number: 1102715-ST8812FX
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: ISOWATT-218FX
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 3V @ 800mA, 4A
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 4.5 @ 5A, 5V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient
7A, 600V, NPN, Si, POWER TRANSISTOR, ROHS COMPLIANT, ISOWATT218FX, 3 PIN Product overview: ST8812FX from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 600V. Search-friendly keywords include transistor, BJT, switching, amplification, 7A, 600V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST8812FX can be used for catalog matching and distributor lookup.
TRANS NPN 600V 7A ISOWATT-218FX
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 497-12232-ND | 1102715-ST8812FX | 276-ST8812FX | ST8812FX |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - ST8812FX | 7A 600V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | ||
| Package Type | ISOWATT218FX | SOT3; ISOWATT-218FX | ||
| IC(max) | 7000 milliamps | 7000 milliamps |