Bipolar (BJT) Transistor NPN 400V 1.5A 40W Through Hole SOT-32-3
1.5A, 400V, NPN, Si, POWER TRANSISTOR, TO-126, TO-126, 3 PIN Product overview: ST83003 from STMicroelectronics is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 400V. Search-friendly keywords include transistor, BJT, switching, amplification, 1.5A, 400V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-ST83003 can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 066250-ST83003
Packaging: Bulk
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-32-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 100mA, 500mA
Collector Cut-off Current(Max): 1mA
Typical Gain (hFE) (Min): 16 @ 350mA, 5V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TRANS NPN 400V 1.5A SOT32-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 497-14169-ND | 276-ST83003 | 066250-ST83003 | ST83003 |
| Product Name | Single Bipolar Transistors | 1.5A 400V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - ST83003 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-225AA, TO-126-3 | SOT3; SOT-32-3 | ||
| IC(max) | 1500 milliamps | 1500 milliamps | ||
| VCEO | 400 volts | 400 volts |