STMicroelectronics Interface - Interface - Drivers, Receivers, Transceivers - ST802RT1AFR ST802RT1AFR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935208-ST802RT1AFR Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ST802 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935208-ST802RT1AFR Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ST802 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ST802RT1AFR - 935208-ST802RT1AFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ST802RT1AFR
935208-ST802RT1AFR
Interface - Interface - Drivers, Receivers, Transceivers - ST802RT1AFR 935208-ST802RT1AFR
Manufacturer: STMicroelectronics Win Source Part Number: 935208-ST802RT1AFR Operating Temperature Range: -40°C ~ 105°C Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7) Package: Tray Package: 48-LQFP Mounting: Surface Mount Part Status: Obsolete Family Name: ST802 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 5A991B1 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 935208-ST802RT1AFR
Operating Temperature Range: -40°C ~ 105°C
Features: 1/1 Transceiver Full Ethernet 48-LQFP (7x7)
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ST802
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 5A991B1
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Drivers, Receivers, Transceivers - ST802RT1AFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ST802RT1AFR
Drivers, Receivers, Transceivers ST802RT1AFR
1/1 Transceiver Full Ethernet 48-LQFP (7x7)

1/1 Transceiver Full Ethernet 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 935208-ST802RT1AFR ST802RT1AFR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ST802RT1AFR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details