STMicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP ST7MDT20-EVC/US

Description
Win Source Part Number: 1284032-ST7MDT20-EVC /US Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Box Standard Package: 1 Contents: Board(s), Power Supply Utilized IC / Part: ST7 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-2897 Base Product Number: ST7MDT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 1284032-ST7MDT20-EVC /US Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Box Standard Package: 1 Contents: Board(s), Power Supply Utilized IC / Part: ST7 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-2897 Base Product Number: ST7MDT Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP - 1284032-ST7MDT20-EVC/US - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
1284032-ST7MDT20-EVC/US
Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP 1284032-ST7MDT20-EVC/US
Win Source Part Number: 1284032-ST7MDT20-EVC /US Category: Development Boards, Kits, Programmers>Evaluati on Boards - Embedded - MCU, DSP Series: ST7 Type: MCU 8-Bit Core Processor: ST7 Package: Box Standard Package: 1 Contents: Board(s), Power Supply Utilized IC / Part: ST7 Board Type: Evaluation Platform Mounting Type: Socket ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: STMicroelectronics Other Names: 497-2897 Base Product Number: ST7MDT Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284032-ST7MDT20-EVC/US
Category: Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Series: ST7
Type: MCU 8-Bit
Core Processor: ST7
Package: Box
Standard Package: 1
Contents: Board(s), Power Supply
Utilized IC / Part: ST7
Board Type: Evaluation Platform
Mounting Type: Socket
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: STMicroelectronics
Other Names: 497-2897
Base Product Number: ST7MDT
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284032-ST7MDT20-EVC/US
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Power, Motor & Robotics Development Tools - 1914227 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
EVAL BOARD FOR ABF-15R75G+ - TB-ABF-15R75G+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Heading - AS-RTK4-G5P3H-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BTS50010-1TAE BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System Solid State Relay for two-wheeler motor starter
View Details