Win Source Part Number: 1283616-ST7MDT10-DVP
Category: Development Boards, Kits, Programmers>Programm
Type: Emulator
Package: Box
For Use With/Related Products: ST7 Flash MCUs
Standard Package: 1
Contents: Board(s)
ECCN: 3A991A2
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: ST7MDT10
Product Status: Obsolete
EMULATOR REAL TIME ST7
EMULATOR REAL TIME ST7
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 1283616-ST7MDT10-DVP3 | ST7MDT10-DVP3 | ST7MDT10-DVP3 |
| Product Name | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Development Boards, Kits, Programmers - Programmers, Emulators, and Debuggers | Programmers, Emulators, and Debuggers |
| Category | Developement Board | Developement Board | Developement Board |