STMicroelectronics, Inc. Evaluation and Demonstration Boards and Kits ST7MC-KIT/BLDC

Description
ST7FMC Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
ST7FMC Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - ST7MC-KIT/BLDC-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
ST7MC-KIT/BLDC-ND
Evaluation and Demonstration Boards and Kits ST7MC-KIT/BLDC-ND
ST7FMC Motor Controller/Driver Power Management Evaluation Board

ST7FMC Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284459-ST7MC-KIT/BLDC - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284459-ST7MC-KIT/BLDC
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284459-ST7MC-KIT/BLDC
Win Source Part Number: 1284459-ST7MC-KIT/BL DC Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Series: SofTec Type: Power Management Package: Bulk Standard Package: 1 Function: Motor Controller/Driver Supplied Contents: Board(s), Accessories Embedded: Yes, MCU, 8-Bit Utilized IC / Part: ST7FMC ECCN: 3A992A Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: STMicroelectronics Base Product Number: ST7 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1284459-ST7MC-KIT/BLDC
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Series: SofTec
Type: Power Management
Package: Bulk
Standard Package: 1
Function: Motor Controller/Driver
Supplied Contents: Board(s), Accessories
Embedded: Yes, MCU, 8-Bit
Utilized IC / Part: ST7FMC
ECCN: 3A992A
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: STMicroelectronics
Base Product Number: ST7
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
St7Fmc, Motor Control, Stxf-Indart/usb, Starter Kit; Application Sub Type Stmicroelectronics - 10M8374 - Newark, An Avnet Company
Chicago, IL, United States
St7Fmc, Motor Control, Stxf-Indart/usb, Starter Kit; Application Sub Type Stmicroelectronics
10M8374
St7Fmc, Motor Control, Stxf-Indart/usb, Starter Kit; Application Sub Type Stmicroelectronics 10M8374
ST7FMC, MOTOR CONTROL, STXF-INDART/USB, STARTER KIT; Application Sub Type:DC Brushless Motor; Silicon Manufacturer:STMicro electronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:ST7MC; Product Range:- RoHS Compliant: Yes

ST7FMC, MOTOR CONTROL, STXF-INDART/USB, STARTER KIT; Application Sub Type:DC Brushless Motor; Silicon Manufacturer:STMicroelectronics; Kit Application Type:Power Management - Motor Control; Silicon Core Number:ST7MC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - ST7MC-KIT/BLDC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
ST7MC-KIT/BLDC
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits ST7MC-KIT/BLDC
KIT STARTER COMPLETE MOTOR CTRL

KIT STARTER COMPLETE MOTOR CTRL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number ST7MC-KIT/BLDC-ND 1284459-ST7MC-KIT/BLDC 10M8374 ST7MC-KIT/BLDC
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits St7Fmc, Motor Control, Stxf-Indart/usb, Starter Kit; Application Sub Type Stmicroelectronics Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 286171 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 Bit ADC; Other
Supported System RF; 14 Bit ADC
View Details
TB,LHA-1+,FG873,50 OHM - TB-819+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK 4 Pro - AS-RTK4-G5P3-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - CY8CKIT-036 - Shenzhen Shengyu Electronics Technology Limited
Specs
Category Developement Board
Supported System Thermal Management
View Details