STMicroelectronics 8-bit 1.5KB 5V Embedded Microcontroller MCU ST7LNB0Y0M6TR

Description
Mcu 8-BIT ST7 Cisc 1.5KB Rom 5V 16-PIN So N T/r Product overview: ST7LNB0Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0Y0M6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Mcu 8-BIT ST7 Cisc 1.5KB Rom 5V 16-PIN So N T/r Product overview: ST7LNB0Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0Y0M6TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1.5KB 5V Embedded Microcontroller MCU - 685-ST7LNB0Y0M6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1.5KB 5V Embedded Microcontroller MCU
685-ST7LNB0Y0M6TR
8-bit 1.5KB 5V Embedded Microcontroller MCU 685-ST7LNB0Y0M6TR
Mcu 8-BIT ST7 Cisc 1.5KB Rom 5V 16-PIN So N T/r Product overview: ST7LNB0Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0Y0M6TR can be used for catalog matching and distributor lookup.

Mcu 8-BIT ST7 Cisc 1.5KB Rom 5V 16-PIN So N T/r Product overview: ST7LNB0Y0M6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 5V, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7LNB0Y0M6TR can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - ST7LNB0Y0M6TR - 1020698-ST7LNB0Y0M6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7LNB0Y0M6TR
1020698-ST7LNB0Y0M6TR
Embedded - Embedded - Microcontrollers - ST7LNB0Y0M6TR 1020698-ST7LNB0Y0M6TR
Manufacturer: STMicroelectronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020698-ST7LNB0Y0M6T R Packaging: Tape and Reel Frequency: 8 MHz Operating Supply Voltage: 5 V Memory Type: ROM Memory Size: 1.5 kB RAM Size: 128 B Number of Pins: 16 Categories: Embedded - Microcontrollers Max Frequency: 8 MHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Data Bus Width: 8 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 300 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Number of Programmable I/O: 13

Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020698-ST7LNB0Y0M6TR
Packaging: Tape and Reel
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: ROM
Memory Size: 1.5 kB
RAM Size: 128 B
Number of Pins: 16
Categories: Embedded - Microcontrollers
Max Frequency: 8 MHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 8 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 300 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Number of Programmable I/O: 13

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-ST7LNB0Y0M6TR 1020698-ST7LNB0Y0M6TR
Product Name 8-bit 1.5KB 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7LNB0Y0M6TR
Data Bus 8 Bit 8 Bit
RAM 0.1280 KB 0.1280 KB
Supply Voltage 5 volts 5 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers