Manufacturer: STMicroelectronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973729-ST7GEME4U1/SA
Frequency: 8 MHz
Operating Supply Voltage: 5 V
Memory Type: ROM
Memory Size: 16 kB
Interface: UART, USB
RAM Size: 512 B
Number of Pins: 24
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4 V
Number of Timers/Counters: 1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 973729-ST7GEME4U1/SAZ |
| Product Name | OEM Parts - OEM Parts ( S ) - ST7GEME4U1/SAZ |