STMicroelectronics, Inc. Microcontrollers ST7FSCR1R4T1

Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet
Description
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-5640-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-5640-ND
Microcontrollers 497-5640-ND
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Singapore, Singapore
8-bit 16KB 8MHz Embedded Microcontroller MCU
685-ST7FSCR1R4T1
8-bit 16KB 8MHz Embedded Microcontroller MCU 685-ST7FSCR1R4T1
8-Bit MCU, 16KB Flash, 8MHz, USB, UART, 35 I/O, LQFP Product overview: ST7FSCR1R4T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FSCR1R4T1 can be used for catalog matching and distributor lookup.

8-Bit MCU, 16KB Flash, 8MHz, USB, UART, 35 I/O, LQFP Product overview: ST7FSCR1R4T1 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 8MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-ST7FSCR1R4T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - ST7FSCR1R4T1 - 212231-ST7FSCR1R4T1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - ST7FSCR1R4T1
212231-ST7FSCR1R4T1
Embedded - Embedded - Microcontrollers - ST7FSCR1R4T1 212231-ST7FSCR1R4T1
Manufacturer: STMicroelectronics Win Source Part Number: 212231-ST7FSCR1R4T1 Packaging: Tray Core Processor: ST7 Number of I/O: 35 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Dimension: 64-LQFP Speed(Frequency): 8MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: STMicroelectronics
Win Source Part Number: 212231-ST7FSCR1R4T1
Packaging: Tray
Core Processor: ST7
Number of I/O: 35
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 64-LQFP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
Embedded - Microcontrollers - ST7FSCR1R4T1 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
ST7FSCR1R4T1
Embedded - Microcontrollers ST7FSCR1R4T1
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - ST7FSCR1R4T1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
ST7FSCR1R4T1
Microcontrollers ST7FSCR1R4T1
ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

ST7 ST7 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - ST7FSCR1R4T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
ST7FSCR1R4T1
Integrated Circuits (ICs) - Embedded - Microcontrollers ST7FSCR1R4T1
IC MCU 8BIT 16KB FLASH 64LQFP

IC MCU 8BIT 16KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-5640-ND 685-ST7FSCR1R4T1 212231-ST7FSCR1R4T1 ST7FSCR1R4T1 ST7FSCR1R4T1 ST7FSCR1R4T1
Product Name Microcontrollers 8-bit 16KB 8MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - ST7FSCR1R4T1 Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
RAM 0.7680 KB 0.7680 KB 16 KB 0.7680 KB 768 KB
ROM 16 KB
ROM Type Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - CR16MFS944V7 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Microcontrollers - C165L25MHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers